Lenovo logo

Lenovo IdeaPad Yoga 300 11 Intel® Pentium® N3700 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48926
Info modified on:
01 Feb 2025, 05:03:35
Short summary description Lenovo IdeaPad Yoga 300 11 Intel® Pentium® N3700 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Lenovo IdeaPad Yoga 300 11, Intel® Pentium®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Yoga 300 11 Intel® Pentium® N3700 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home White:

Lenovo IdeaPad Yoga 300 11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.