Lenovo logo

Lenovo IdeaPad Z40-70 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 10 Home Silver, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51287
Info modified on:
01 Feb 2025, 04:38:41
Short summary description Lenovo IdeaPad Z40-70 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 10 Home Silver, White:

Lenovo IdeaPad Z40-70, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 6 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaPad Z40-70 Intel® Core™ i5 i5-4200U Laptop 35,6 cm (14") 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 10 Home Silver, White:

Lenovo IdeaPad Z40-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® 840M. Operating system installed: Windows 10 Home. Product colour: Silver, White. Weight: 2,4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.