Lenovo K5 Pro, 15,2 cm (5.99"), 4 GB, 64 GB, 16 MP, Android 8.1, Black
Lenovo K5 Pro. Display diagonal: 15,2 cm (5.99"), Display resolution: 2160 x 1080 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 636. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.1. Battery capacity: 4050 mAh. Product colour: Black. Weight: 165 g