Lenovo logo

Lenovo IBM TS4300 Storage array Tape Cartridge

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71205
Info modified on:
09 Jan 2023, 09:27:54
Short summary description Lenovo IBM TS4300 Storage array Tape Cartridge:

Lenovo IBM TS4300, Storage array, Tape Cartridge, 3U, LTO-6, Black, 446 mm

Long summary description Lenovo IBM TS4300 Storage array Tape Cartridge:

Lenovo IBM TS4300. Product type: Storage array, Media type: Tape Cartridge, Form factor: 3U. Width: 446 mm, Depth: 873 mm, Height: 133 mm. Host interface: 6Gb SAS, 8Gb FC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.