Lenovo logo

Lenovo ThinkPad Edge 13 AMD Turion II Neo K625 33,8 cm (13.3") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4225 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12825
Info modified on:
02 Feb 2025, 23:11:04
Short summary description Lenovo ThinkPad Edge 13 AMD Turion II Neo K625 33,8 cm (13.3") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4225 Black:

Lenovo ThinkPad Edge 13, AMD Turion II Neo, 1,5 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad Edge 13 AMD Turion II Neo K625 33,8 cm (13.3") 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4225 Black:

Lenovo ThinkPad Edge 13. Processor family: AMD Turion II Neo, Processor model: K625, Processor frequency: 1,5 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4225. Product colour: Black. Weight: 1,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.