Lenovo logo

Lenovo ThinkVision T23i-30 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126342
Info modified on:
29 May 2025, 12:18:58
Short summary description Lenovo ThinkVision T23i-30 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T23i-30, 58,4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T23i-30 LED display 58,4 cm (23") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision T23i-30. Display diagonal: 58,4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.