Lenovo ThinkVision E24-20, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black
Lenovo ThinkVision E24-20. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black