Lenovo ThinkVision LT2013s, 49,5 cm (19.5"), 1600 x 900 pixels, LED, LCD, 5 ms, Black
Lenovo ThinkVision LT2013s. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black