Lenovo IdeaPad U430 Touch, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB
Lenovo IdeaPad U430 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black, Red