Lenovo logo

Lenovo IdeaPad G710 Intel® Core™ i7 i7-4712MQ Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18354
Info modified on:
28 Jan 2025, 10:19:20
Short summary description Lenovo IdeaPad G710 Intel® Core™ i7 i7-4712MQ Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black:

Lenovo IdeaPad G710, Intel® Core™ i7, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad G710 Intel® Core™ i7 i7-4712MQ Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Windows 8.1 Black:

Lenovo IdeaPad G710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4712MQ, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.