Lenovo logo

Lenovo IdeaPad G500 Intel® Pentium® 2030M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9655
Info modified on:
29 Jan 2025, 19:03:17
Short summary description Lenovo IdeaPad G500 Intel® Pentium® 2030M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:

Lenovo IdeaPad G500, Intel® Pentium®, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G500 Intel® Pentium® 2030M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 Black:

Lenovo IdeaPad G500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2030M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.