Lenovo IdeaCentre Q190, 1,6 GHz, Intel® Celeron®, 1017U, 4 GB, 500 GB, Windows 8.1
Lenovo IdeaCentre Q190. Processor frequency: 1,6 GHz, Processor family: Intel® Celeron®, Processor model: 1017U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Product type: Mini PC. Weight: 2,38 kg. Product colour: Black, Silver