Lenovo logo

Lenovo ThinkCentre M81 Intel® Pentium® G840 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20815
Info modified on:
23 Jul 2024, 21:18:44
Short summary description Lenovo ThinkCentre M81 Intel® Pentium® G840 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M81, 2,8 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description Lenovo ThinkCentre M81 Intel® Pentium® G840 2 GB DDR3-SDRAM 320 GB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M81. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: G840. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.