Lenovo logo

Lenovo GT720 GDDR5 1GB NVIDIA GeForce GT 720

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131317
Info modified on:
02 Sept 2024, 20:32:02
Short summary description Lenovo GT720 GDDR5 1GB NVIDIA GeForce GT 720:

Lenovo GT720 GDDR5 1GB, GeForce GT 720, 1 GB, GDDR5, 3840 x 2160 pixels, PCI Express 2.0

Long summary description Lenovo GT720 GDDR5 1GB NVIDIA GeForce GT 720:

Lenovo GT720 GDDR5 1GB. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 720. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5. Maximum resolution: 3840 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.