Lenovo logo

Lenovo 46W0841 memory module 64 GB 1 x 64 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176467
Info modified on:
07 Aug 2024, 11:38:38
Short summary description Lenovo 46W0841 memory module 64 GB 1 x 64 GB DDR4:

Lenovo 46W0841, 64 GB, 1 x 64 GB, DDR4, 2400 MHz

Long summary description Lenovo 46W0841 memory module 64 GB 1 x 64 GB DDR4:

Lenovo 46W0841. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, CAS latency: 17

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.