Lenovo logo

Lenovo ThinkPad X220i Intel® Core™ i7 i7-2620M 31,8 cm (12.5") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15208
Info modified on:
28 Jan 2025, 10:58:00
Short summary description Lenovo ThinkPad X220i Intel® Core™ i7 i7-2620M 31,8 cm (12.5") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad X220i, Intel® Core™ i7, 2,7 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo ThinkPad X220i Intel® Core™ i7 i7-2620M 31,8 cm (12.5") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Lenovo ThinkPad X220i. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.