Lenovo logo

Lenovo 40AC0135UK laptop dock/port replicator Wired Thunderbolt 3 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65887
Info modified on:
14 Mar 2024, 19:11:50
Short summary description Lenovo 40AC0135UK laptop dock/port replicator Wired Thunderbolt 3 Black:

Lenovo 40AC0135UK, Wired, Thunderbolt 3, 3.5 mm, Black, 40 Gbit/s, 3840 x 2160 pixels

Long summary description Lenovo 40AC0135UK laptop dock/port replicator Wired Thunderbolt 3 Black:

Lenovo 40AC0135UK. Connectivity technology: Wired, Host interface: Thunderbolt 3, Headphone connectivity: 3.5 mm. Product colour: Black, Data transfer rate: 40 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Width: 220 mm, Depth: 80 mm, Height: 30 mm. Package width: 268 mm, Package depth: 165 mm, Package height: 90 mm. Cables included: AC, Thunderbolt

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.