Lenovo logo

Lenovo ThinkStation P720 Intel Xeon Silver 4210 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32562
Info modified on:
19 Jun 2024, 11:37:59
Short summary description Lenovo ThinkStation P720 Intel Xeon Silver 4210 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P720, 2,2 GHz, Intel Xeon Silver, 16 GB, 512 GB, DVD±RW, Windows 10 Pro for Workstations

Long summary description Lenovo ThinkStation P720 Intel Xeon Silver 4210 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro for Workstations Tower Workstation Black:

Lenovo ThinkStation P720. Processor frequency: 2,2 GHz, Processor family: Intel Xeon Silver, Processor model: 4210. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 900 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.