Lenovo logo

Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48200
Info modified on:
22 Jan 2025, 05:44:39
Short summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T410, Intel® Core™ i5, 2,53 GHz, 35,8 cm (14.1"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description Lenovo ThinkPad T410 Intel® Core™ i5 i5-540M 35,8 cm (14.1") 4 GB DDR3-SDRAM 160 GB SSD Windows 7 Professional Black:

Lenovo ThinkPad T410. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2,53 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2,23 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.