Lenovo logo

Lenovo M20 mouse Office USB Type-A Optical 1000 DPI

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69710
Info modified on:
13 May 2020, 20:32:26
Short summary description Lenovo M20 mouse Office USB Type-A Optical 1000 DPI:

Lenovo M20, Optical, USB Type-A, 1000 DPI, Black

Long summary description Lenovo M20 mouse Office USB Type-A Optical 1000 DPI:

Lenovo M20. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.