Lenovo logo

Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49361
Info modified on:
26 Jun 2024, 10:54:56
Short summary description Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkCentre Edge 62z, 47 cm (18.5"), Intel® Core™ i3, 2 GB, 500 GB, FreeDOS, Black

Long summary description Lenovo ThinkCentre Edge 62z Intel® Core™ i3 i3-3240 47 cm (18.5") 1366 x 768 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo ThinkCentre Edge 62z. Product type: All-in-One PC. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.