Lenovo ThinkPad P1 Gen 3, Intel® Core™ i9, 2,4 GHz, 39,6 cm (15.6"), 3840 x 2160 pixels, 32 GB, 1 TB
Lenovo ThinkPad P1 Gen 3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10885H, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro