Lenovo logo

Lenovo ThinkPad X1 Carbon (6th Gen) Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro German Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133530
Info modified on:
23 Apr 2025, 14:56:39
Short summary description Lenovo ThinkPad X1 Carbon (6th Gen) Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro German Black:

Lenovo ThinkPad X1 Carbon (6th Gen), Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 16 GB, 1 TB

Long summary description Lenovo ThinkPad X1 Carbon (6th Gen) Intel® Core™ i7 i7-8550U Laptop 35,6 cm (14") Quad HD 16 GB LPDDR3-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro German Black:

Lenovo ThinkPad X1 Carbon (6th Gen). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.