Lenovo logo

Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18441
Info modified on:
29 Jan 2025, 18:08:22
Short summary description Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Black:

Lenovo ThinkPad T570, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 8 GB, 256 GB, Windows 10

Long summary description Lenovo ThinkPad T570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Black:

Lenovo ThinkPad T570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product colour: Black. Weight: 1,97 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.