Lenovo logo

Lenovo ThinkPad E570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10051
Info modified on:
24 Jan 2025, 20:36:31
Short summary description Lenovo ThinkPad E570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

Lenovo ThinkPad E570, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 16 GB, 256 GB, Windows 10 Home

Long summary description Lenovo ThinkPad E570 Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black:

Lenovo ThinkPad E570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.