Lenovo ThinkPad W540, Intel® Core™ i7, 2,8 GHz, 39,4 cm (15.5"), 2880 x 1620 pixels, 8 GB, 512 GB
Lenovo ThinkPad W540. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4900MQ, Processor frequency: 2,8 GHz. Display diagonal: 39,4 cm (15.5"), HD type: Quad HD, Display resolution: 2880 x 1620 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Black