Lenovo logo

Lenovo ThinkPad T440s Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32579
Info modified on:
23 Jan 2025, 18:06:46
Short summary description Lenovo ThinkPad T440s Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad T440s, 35,6 cm (14"), 8 GB, DDR3L-SDRAM, 128 GB, Windows 8 Pro, Black

Long summary description Lenovo ThinkPad T440s Laptop 35,6 cm (14") 8 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pro Black:

Lenovo ThinkPad T440s. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.