Lenovo ThinkCentre M70q Gen 4, 1,4 GHz, Intel® Core™ i7, i7-13700T, 16 GB, 512 GB, Windows 11 Pro
Lenovo ThinkCentre M70q Gen 4. Processor frequency: 1,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-13700T. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 135 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black