Lenovo ThinkCentre M715q, 3,2 GHz, AMD Ryzen™ 3, 2200GE, 8 GB, DDR4-SDRAM, 256 GB
Lenovo ThinkCentre M715q. Processor frequency: 3,2 GHz, Processor family: AMD Ryzen™ 3, Processor model: 2200GE. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Vega 8. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,32 kg. Product colour: Black