Lenovo ThinkSmart HUB 500, 29,5 cm (11.6"), Full HD, Intel® Core™ i5, 8 GB, 128 GB, Windows 10 IoT Enterprise
Lenovo ThinkSmart HUB 500. Product type: All-in-One PC. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2,7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 IoT Enterprise. Product colour: Black