Lenovo ThinkCentre M820z, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 500 GB, Windows 10 Home
Lenovo ThinkCentre M820z. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: MVA. Processor family: Intel® Core™ i3, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black