Lenovo ThinkCentre M710q, 2,2 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD±RW, Windows 10 Pro
Lenovo ThinkCentre M710q. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black