Lenovo logo

Lenovo ThinkCentre M710s Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69776
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo ThinkCentre M710s Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M710s, 3,4 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M710s Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GT 730 Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M710s. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 210 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.