Lenovo ThinkCentre M93p, 3,4 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 7 Professional
Lenovo ThinkCentre M93p. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4670. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC