Leitz logo

Leitz Ergo Cosy Active Padded seat

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46265
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Leitz Ergo Cosy Active Padded seat:

Leitz Ergo Cosy Active, Padded seat, Blue, Grey, 33 cm, 110 kg, 341 mm, 369 mm

Long summary description Leitz Ergo Cosy Active Padded seat:

Leitz Ergo Cosy Active. Seat type: Padded seat, Seat colour: Blue, Grey, Height adjustment: 33 cm. Width: 341 mm, Depth: 369 mm, Height (min): 46 cm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.