Leisure logo

Leisure CK100C210S cooker Freestanding cooker Electric Ceramic Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23054
Info modified on:
17 Mar 2025, 06:42:00
Short summary description Leisure CK100C210S cooker Freestanding cooker Electric Ceramic Silver:

Leisure CK100C210S, Freestanding cooker, Silver, Rotary, Stainless steel, Metal, Front

Long summary description Leisure CK100C210S cooker Freestanding cooker Electric Ceramic Silver:

Leisure CK100C210S. Product type: Freestanding cooker, Product colour: Silver, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 5 zone(s), Number of electric cooking zones: 5 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 63 L. Oven 2 position: Top left, Oven 2 grill type: Variable rate grill, Oven 2 grill power: 1600 W. Oven 3 size: Medium, Oven 3 power source: Electric, Oven 3 position: Top right

Reasons to buy
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.