Legrand logo

Legrand GLC-FE-100BX-U-LEG network transceiver module Fiber optic 100 Mbit/s SFP

Data-sheet quality:
created/standardized by Icecat
Product views:
16273
Info modified on:
12 Feb 2024, 09:59:41
Short summary description Legrand GLC-FE-100BX-U-LEG network transceiver module Fiber optic 100 Mbit/s SFP:

Legrand GLC-FE-100BX-U-LEG, Fiber optic, 100 Mbit/s, SFP, LC, BX, 10000 m

Long summary description Legrand GLC-FE-100BX-U-LEG network transceiver module Fiber optic 100 Mbit/s SFP:

Legrand GLC-FE-100BX-U-LEG. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100 Mbit/s, Interface type: SFP. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.