Legrand logo

Legrand Cariva socket-outlet 2 x RJ-45 White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9311
Info modified on:
14 Mar 2024, 18:43:06
Short summary description Legrand Cariva socket-outlet 2 x RJ-45 White:

Legrand Cariva, 2 x RJ-45, UTP, White, 599 g

Long summary description Legrand Cariva socket-outlet 2 x RJ-45 White:

Legrand Cariva. Socket type: 2 x RJ-45, Cable type: UTP. Product colour: White. Package weight: 599 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.