Legrand logo

Legrand TRIM/ARCHIM HE MODULE 6,7kVA uninterruptible power supply (UPS)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16982
Info modified on:
16 Jan 2025, 13:47:37
Short summary description Legrand TRIM/ARCHIM HE MODULE 6,7kVA uninterruptible power supply (UPS):

Legrand TRIM/ARCHIM HE MODULE 6,7kVA, 6,7 kVA, Black, Archimod HE, Trimod HE, EN 62040-1 / 2/3, 9,45 kg, 9,45 kg

Long summary description Legrand TRIM/ARCHIM HE MODULE 6,7kVA uninterruptible power supply (UPS):

Legrand TRIM/ARCHIM HE MODULE 6,7kVA. Output power capacity: 6,7 kVA. Product colour: Black, Compatibility: Archimod HE, Trimod HE. Certification: EN 62040-1 / 2/3. Weight: 9,45 kg. Package weight: 9,45 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.