KYOCERA logo

KYOCERA ECOSYS M3145dn Laser A4 1200 x 1200 DPI 45 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75198
Info modified on:
14 Mar 2024, 19:09:52
Short summary description KYOCERA ECOSYS M3145dn Laser A4 1200 x 1200 DPI 45 ppm:

KYOCERA ECOSYS M3145dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description KYOCERA ECOSYS M3145dn Laser A4 1200 x 1200 DPI 45 ppm:

KYOCERA ECOSYS M3145dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.