KYOCERA logo

KYOCERA TASKalfa 2201 Laser A3 600 x 600 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135807
Info modified on:
07 Mar 2024, 15:34:52
Short summary description KYOCERA TASKalfa 2201 Laser A3 600 x 600 DPI 22 ppm:

KYOCERA TASKalfa 2201, Laser, Mono printing, 600 x 600 DPI, Mono copying, A3, Black

Long summary description KYOCERA TASKalfa 2201 Laser A3 600 x 600 DPI 22 ppm:

KYOCERA TASKalfa 2201. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3. Product colour: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.