Kurio logo

Kurio on-the-go sleeve

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30037
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Kurio on-the-go sleeve:

Kurio on-the-go sleeve, Children's tablet case, 3 yr(s), Neoprene, Pink, Zipper, Scratch resistant

Long summary description Kurio on-the-go sleeve:

Kurio on-the-go sleeve. Product type: Children's tablet case, Recommended age (min): 3 yr(s), Material: Neoprene. Width: 165 mm, Depth: 215 mm, Height: 16 mm. Package width: 165 mm, Package depth: 215 mm, Package height: 230 mm. Master (outer) case length: 235 mm, Master (outer) case width: 150 mm, Master (outer) case height: 230 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.