KitchenAid logo

KitchenAid KSMSCA mixer/food processor accessory Vegetable sheet cutter attachment

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1107
Info modified on:
23 Apr 2025, 15:37:57
Short summary description KitchenAid KSMSCA mixer/food processor accessory Vegetable sheet cutter attachment:

KitchenAid KSMSCA, Vegetable sheet cutter attachment, Silver, K45SS, K4SS, K5,KM25G0X|NSF,KP26, KP26, KSM150, KSM152, KSM155, KSM450, KSM5, KSM7990, KSM90,..., 274,3 mm, 200 mm, 76,2 mm

Long summary description KitchenAid KSMSCA mixer/food processor accessory Vegetable sheet cutter attachment:

KitchenAid KSMSCA. Product type: Vegetable sheet cutter attachment, Product colour: Silver, Compatibility: K45SS, K4SS, K5,KM25G0X|NSF,KP26, KP26, KSM150, KSM152, KSM155, KSM450, KSM5, KSM7990, KSM90,.... Width: 274,3 mm, Depth: 200 mm, Height: 76,2 mm. Quantity per pack: 1 pc(s)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.