KitchenAid logo

KitchenAid KOLSS 60600 oven 73 L Stainless steel

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23178
Info modified on:
29 Nov 2024, 15:42:52
Short summary description KitchenAid KOLSS 60600 oven 73 L Stainless steel:

KitchenAid KOLSS 60600, Medium, Electric, 73 L, 73 L, 2450 W, 2 shelves

Long summary description KitchenAid KOLSS 60600 oven 73 L Stainless steel:

KitchenAid KOLSS 60600. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Rotary. Timer type: Digital. Energy consumption (conventional): 0,91 kWh, Energy consumption (forced convection): 0,7 kWh, Connected load: 3650 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Bulb power: 40 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.