Kingston Technology logo

Kingston Technology ValueRAM 16GB DDR4 2400MHZ ECC Module memory module 1 x 16 GB

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78148
Info modified on:
20 Jun 2025, 12:41:11
End of life date:
08 Feb 2024
Short summary description Kingston Technology ValueRAM 16GB DDR4 2400MHZ ECC Module memory module 1 x 16 GB:

Kingston Technology ValueRAM 16GB DDR4 2400MHZ ECC Module, 16 GB, 1 x 16 GB, DDR4, 288-pin DIMM, Green

Long summary description Kingston Technology ValueRAM 16GB DDR4 2400MHZ ECC Module memory module 1 x 16 GB:

Kingston Technology ValueRAM 16GB DDR4 2400MHZ ECC Module. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM, CAS latency: 17, ECC, Product colour: Green

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.