JPL logo

JPL Vision Mini webcam 2 MP 1940 x 1080 pixels USB 2.0 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68710
Info modified on:
04 Apr 2025, 11:02:44
Short summary description JPL Vision Mini webcam 2 MP 1940 x 1080 pixels USB 2.0 Black:

JPL Vision Mini, 2 MP, 1940 x 1080 pixels, Full HD, 30 fps, 1920x1080@30fps, 1280x720@30fps, 640x480@30fps, M-JPEG, YUY2

Long summary description JPL Vision Mini webcam 2 MP 1940 x 1080 pixels USB 2.0 Black:

JPL Vision Mini. Megapixel: 2 MP, Maximum video resolution: 1940 x 1080 pixels, Camera HD type: Full HD. Interface: USB 2.0, Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Mobile operating systems supported: Android 4.0. Width: 72 mm, Depth: 33 mm, Height: 31,7 mm. Package type: Box, Package width: 105 mm, Package depth: 70 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.