Jabra Talk 45, Wireless, 200 - 8000 Hz, Calls/Music, 7,2 g, Headset, Silver
Jabra Talk 45. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 200 - 8000 Hz. Wireless range: 30 m. Weight: 7,2 g. Product colour: Silver