Jabra logo

Jabra 100-65940000-00 USB cable USB 2.0 2 m USB A USB C Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21442
Info modified on:
14 Aug 2024, 22:15:16
Long product name Jabra 100-65940000-00 USB cable USB 2.0 2 m USB A USB C Black:

Jabra Elite 4 Active USB-C Cable - Black

Jabra 100-65940000-00 USB cable USB 2.0 2 m USB A USB C Black:

Jabra Elite 4 Active USB-C charging cable for charging your earbuds via the charging case. The cable measures 200 mm / 7.87 in.

Short summary description Jabra 100-65940000-00 USB cable USB 2.0 2 m USB A USB C Black:

Jabra 100-65940000-00, 2 m, USB A, USB C, USB 2.0, Black

Long summary description Jabra 100-65940000-00 USB cable USB 2.0 2 m USB A USB C Black:

Jabra 100-65940000-00. Cable length: 2 m. Connector 1: USB A, Connector 2: USB C, USB version: USB 2.0, Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.