itek PATRIOT MINI EVO, Mini Tower, PC, Black, micro ATX, 16 cm, 35 cm
itek PATRIOT MINI EVO. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply location: Bottom. Front fans diameters supported: 120 mm, Side fans diameters supported: 120,140 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5", Compatible memory cards: SD. Width: 183 mm, Depth: 375 mm, Height: 350 mm