ISY logo

ISY IBD 1000 blank Blu-Ray disc BD-R 25 GB 5 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26525
Info modified on:
28 Feb 2018, 22:20:06
Short summary description ISY IBD 1000 blank Blu-Ray disc BD-R 25 GB 5 pc(s):

ISY IBD 1000, 25 GB, BD-R, Box, 5 pc(s)

Long summary description ISY IBD 1000 blank Blu-Ray disc BD-R 25 GB 5 pc(s):

ISY IBD 1000. Type: BD-R, Native capacity: 25 GB, Optical disc diameter: 120 mm. BD-R write speed: 6x. Quantity per pack: 5 pc(s), Package type: Box

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.